Status: | Unknown |
---|---|
Series: | DIB01 Series |
RoHS: | Compliant |
Product Range | DIB01 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
RoHS Compliant | Yes |
Module: current monitoring relay | Transfer Multisort Elektronik |
Current Monitoring Relay, Spdt, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a DIA01CD485A?
Additional datasheets, footprints and schematics for DIA01CD485A are listed on our Part Details page. You can also find images and similar parts to DIA01CD485A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIA01CD485A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIA01CD485A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIA01CD485A fall under?
The DIA01CD485A is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DIA01CD485A when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIA01CD485A you can contact the distributor directly for product support, shipping queries etc.
Is the DIA01CD485A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DIA01CD485A have stock available?
Authorised distributors including RS Americas, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DIA01CD485A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIA01CD485A often in real-time on the comparison pages.
What if I can't find stock of DIA01CD485A?
You can fill out our help required form which you can use to request a quote for DIA01CD485A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.