Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 400V |
No. of Phases | Three Phase |
Power Rating | 5.5kW |
Current Rating | 9A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Motor Starter, 3-Ph, 9A, 400V | Newark Electronics |
MOTOR STARTER, 3-PH, 9A, 400V | element14 |
Where can I find additional details, specifications and documents for a DI405S?
Additional datasheets, footprints and schematics for DI405S are listed on our Part Details page. You can also find images and similar parts to DI405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DI405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DI405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DI405S fall under?
The DI405S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to DI405S when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DI405S you can contact the distributor directly for product support, shipping queries etc.
Is the DI405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DI405S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DI405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DI405S often in real-time on the comparison pages.
What if I can't find stock of DI405S?
You can fill out our help required form which you can use to request a quote for DI405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.