Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 400V |
No. of Phases | Single Phase Three Phase |
Power Rating | 7.5kW |
Current Rating | 15A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Motor Starter, 1-Ph/3-Ph, 15A, 400V | Newark Electronics |
MOTOR STARTER, 1-PH/3-PH, 15A, 400V | element14 |
Where can I find additional details, specifications and documents for a DI207S?
Additional datasheets, footprints and schematics for DI207S are listed on our Part Details page. You can also find images and similar parts to DI207S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DI207S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DI207S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DI207S fall under?
The DI207S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to DI207S when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DI207S you can contact the distributor directly for product support, shipping queries etc.
Is the DI207S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DI207S have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DI207S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DI207S often in real-time on the comparison pages.
What if I can't find stock of DI207S?
You can fill out our help required form which you can use to request a quote for DI207S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.