DHR4E4C101K2BB Capacitors by Murata

CAP 100PF 15 KV 10% N4700

Status: Unknown
Series: DHR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Capacitance 100pF
Voltage Rating 15kV
Product Range DHR Series
Capacitance Tolerance ± 10%
Dielectric Characteristic N4700
Lead Spacing 9.5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -20°C
Operating Temperature Max 85°C
SVHC No SVHC (27-Jun-2018)
Body Diameter 8mm
Capacitance Tolerance ± ± 10%
No. of Pins 2Pins
Operating Temperature Range -20°C to +85°C
Temperature Coefficient -4700ppm/°C ± 500ppm/°C

Alternative Descriptions

CAP, 100PF, 15 KV, 10%, N4700 | Farnell
Capacitor, Mlcc, Zm, 100Pf, 15Kv, Radial | Newark Electronics
Single Layer Ceramic Capacitor, 100 pF, 15000 V, � 10%, ZM, 9.5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DHR4E4C101K2BB?

Additional datasheets, footprints and schematics for DHR4E4C101K2BB are listed on our Part Details page. You can also find images and similar parts to DHR4E4C101K2BB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DHR4E4C101K2BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHR4E4C101K2BB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DHR4E4C101K2BB fall under?

The DHR4E4C101K2BB is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to DHR4E4C101K2BB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DHR4E4C101K2BB you can contact the distributor directly for product support, shipping queries etc.

Is the DHR4E4C101K2BB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DHR4E4C101K2BB have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for DHR4E4C101K2BB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DHR4E4C101K2BB often in real-time on the comparison pages.

What if I can't find stock of DHR4E4C101K2BB?

You can fill out our help required form which you can use to request a quote for DHR4E4C101K2BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay