Status: | Unknown |
---|---|
Series: | DHR Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 10kV |
Product Range | DHR Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | N4700 |
Lead Spacing | 9.5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 12mm |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -20°C to +85°C |
Temperature Coefficient | -4700ppm/°C ± 500ppm/°C |
CAP, 470PF, 10 KV, 10%, N4700 | Farnell |
Where can I find additional details, specifications and documents for a DHR4E4A471K2BB?
Additional datasheets, footprints and schematics for DHR4E4A471K2BB are listed on our Part Details page. You can also find images and similar parts to DHR4E4A471K2BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHR4E4A471K2BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHR4E4A471K2BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHR4E4A471K2BB fall under?
The DHR4E4A471K2BB is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to DHR4E4A471K2BB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHR4E4A471K2BB you can contact the distributor directly for product support, shipping queries etc.
Is the DHR4E4A471K2BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHR4E4A471K2BB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DHR4E4A471K2BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHR4E4A471K2BB often in real-time on the comparison pages.
What if I can't find stock of DHR4E4A471K2BB?
You can fill out our help required form which you can use to request a quote for DHR4E4A471K2BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.