Status: | Unknown |
---|---|
Series: | Quark Family X1000 Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$14.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.44
|
No stock
|
Buy Now |
Product Range | Quark Family X1000 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 16KB |
No. of Pins | 393Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 400MHz |
Embedded Interface Type | Ethernet I2C SPI UART USB |
MPU Family | Quark |
MPU Series | X1000 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
MPU, 32BIT, 400MHZ, FCBGA-393 | Farnell |
Where can I find additional details, specifications and documents for a DHQ1ECCSECETS1 S R1WH?
Additional datasheets, footprints and schematics for DHQ1ECCSECETS1 S R1WH are listed on our Part Details page. You can also find images and similar parts to DHQ1ECCSECETS1 S R1WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHQ1ECCSECETS1 S R1WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHQ1ECCSECETS1 S R1WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHQ1ECCSECETS1 S R1WH fall under?
The DHQ1ECCSECETS1 S R1WH is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to DHQ1ECCSECETS1 S R1WH when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHQ1ECCSECETS1 S R1WH you can contact the distributor directly for product support, shipping queries etc.
Is the DHQ1ECCSECETS1 S R1WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHQ1ECCSECETS1 S R1WH have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DHQ1ECCSECETS1 S R1WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHQ1ECCSECETS1 S R1WH often in real-time on the comparison pages.
What if I can't find stock of DHQ1ECCSECETS1 S R1WH?
You can fill out our help required form which you can use to request a quote for DHQ1ECCSECETS1 S R1WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.