Status: | Unknown |
---|---|
Series: | Quark Family X1000 Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$13.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.27
|
No stock
|
Buy Now |
Product Range | Quark Family X1000 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 16KB |
No. of Pins | 393Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 400MHz |
Embedded Interface Type | UART USB |
MPU Family | Quark |
MPU Series | X1000 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
MPU, 32BIT, 400MHZ, FCBGA-393 | Farnell |
Where can I find additional details, specifications and documents for a DHQ1ECCETS S R1VC?
Additional datasheets, footprints and schematics for DHQ1ECCETS S R1VC are listed on our Part Details page. You can also find images and similar parts to DHQ1ECCETS S R1VC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHQ1ECCETS S R1VC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHQ1ECCETS S R1VC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHQ1ECCETS S R1VC fall under?
The DHQ1ECCETS S R1VC is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to DHQ1ECCETS S R1VC when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHQ1ECCETS S R1VC you can contact the distributor directly for product support, shipping queries etc.
Is the DHQ1ECCETS S R1VC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHQ1ECCETS S R1VC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DHQ1ECCETS S R1VC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHQ1ECCETS S R1VC often in real-time on the comparison pages.
What if I can't find stock of DHQ1ECCETS S R1VC?
You can fill out our help required form which you can use to request a quote for DHQ1ECCETS S R1VC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.