Status: | Unknown |
---|---|
Series: | DHP Series |
RoHS: | Compliant |
Prices starting from US$487.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$630.04
|
No stock
|
Buy Now | |
Sager
from US$510.26
|
18
in stock
|
Buy Now | |
Schukat Electronic
from US$487.29
|
16
in stock
|
Buy Now | |
TRC Electronics
from US$568.57
|
6
in stock
|
Buy Now | |
Conrad
from US$935.90
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$610.27
|
-
|
Buy Now | |
Avnet America
from US$664.00
|
-
|
Buy Now | |
Jameco Electronics
from US$518.95
|
-
|
Buy Now | |
element14
from US$615.83
|
-
|
Buy Now | |
TTI Europe
from US$517.47
|
-
|
Buy Now |
For Use With | Mean Well DRP-3200 Series Rack Mountable Front End Rectifiers |
---|---|
Accessory Type | Rack Shelf |
Product Range | DHP Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Rack Mount Power Supplies 1U 19in Rack Shelf fits 4 3200W modules | Sager |
19inch 1U Rack for DRP-3200 | Schukat Electronic |
19" 1U Rack Case Fits 4 DRP/DBR-3200 Units | TRC Electronics |
Compatible with (diagnostics accessories): Mean Well | Conrad |
Rack Shelf, Front End Rectifiers, For Use With-Mean Well Drp-3200 Series Rack Mountable Front End Rectifiers, Accessory Type-Rack Shelf, Product Range-Dhp Series, Svhc-No Svhc 27-Jun-2018 Rohs Compliant: Yes |Mean Well DHP-1UT-A | Newark Electronics |
POWER SUPPLY | TTI Europe |
Where can I find additional details, specifications and documents for a DHP-1UT-A?
Additional datasheets, footprints and schematics for DHP-1UT-A are listed on our Part Details page. You can also find images and similar parts to DHP-1UT-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHP-1UT-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHP-1UT-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHP-1UT-A fall under?
The DHP-1UT-A is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to DHP-1UT-A when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHP-1UT-A you can contact the distributor directly for product support, shipping queries etc.
Is the DHP-1UT-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DHP-1UT-A have stock available?
Authorised distributors including Sager, Schukat Electronic, TRC Electronics, Conrad and Newark Electronics have stock available or on a lead time for DHP-1UT-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHP-1UT-A often in real-time on the comparison pages.
What if I can't find stock of DHP-1UT-A?
You can fill out our help required form which you can use to request a quote for DHP-1UT-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.