Status: | Unknown |
---|---|
Series: | DHD Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DHD Series |
---|---|
External Width | 1" |
External Height | 1" |
Raceway / Duct Color | Grey |
Raceway / Duct Material | PVC (Polyvinylchloride) |
Body Material | PVC |
Wiring Duct, Slotted, Pvc, 25.4Mm H, Pack Of 4 1.83M/6Ft Pieces | Newark Electronics |
Where can I find additional details, specifications and documents for a DHD-1X1?
Additional datasheets, footprints and schematics for DHD-1X1 are listed on our Part Details page. You can also find images and similar parts to DHD-1X1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHD-1X1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHD-1X1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHD-1X1 fall under?
The DHD-1X1 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to DHD-1X1 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHD-1X1 you can contact the distributor directly for product support, shipping queries etc.
Is the DHD-1X1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHD-1X1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DHD-1X1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHD-1X1 often in real-time on the comparison pages.
What if I can't find stock of DHD-1X1?
You can fill out our help required form which you can use to request a quote for DHD-1X1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.