Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$103.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$103.71
|
No stock
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 0.25-2.5 mm² Insulated Flat Terminals |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | 0.25mm² to 2.5mm² Insulated Nylon Right Angle Flat Terminals |
CRIMP TOOL, FOR FLAG TERMINALS | Farnell |
Where can I find additional details, specifications and documents for a DHCR-FL?
Additional datasheets, footprints and schematics for DHCR-FL are listed on our Part Details page. You can also find images and similar parts to DHCR-FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHCR-FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHCR-FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHCR-FL fall under?
The DHCR-FL is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to DHCR-FL when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHCR-FL you can contact the distributor directly for product support, shipping queries etc.
Is the DHCR-FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHCR-FL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DHCR-FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHCR-FL often in real-time on the comparison pages.
What if I can't find stock of DHCR-FL?
You can fill out our help required form which you can use to request a quote for DHCR-FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.