Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.65
|
No stock
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | 0.25-6 mm² Insulated & Non-Insulated Terminals |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | 0.25mm² to 2.5mm² Insulated and Uninsulated Terminals |
CRIMP TOOL, PLIER | Farnell |
Where can I find additional details, specifications and documents for a DHC15?
Additional datasheets, footprints and schematics for DHC15 are listed on our Part Details page. You can also find images and similar parts to DHC15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DHC15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DHC15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DHC15 fall under?
The DHC15 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to DHC15 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DHC15 you can contact the distributor directly for product support, shipping queries etc.
Is the DHC15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DHC15 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DHC15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DHC15 often in real-time on the comparison pages.
What if I can't find stock of DHC15?
You can fill out our help required form which you can use to request a quote for DHC15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.