Status: | Unknown |
---|---|
Series: | Quark Family X1000 Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$10.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.96
|
No stock
|
Buy Now |
Product Range | Quark Family X1000 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 16KB |
No. of Pins | 393Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | 3.13V |
Supply Voltage Max | 3.49V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
CPU Speed | 400MHz |
Embedded Interface Type | Ethernet I2C SPI UART USB |
MPU Family | Quark |
MPU Series | X1000 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
MPU, 32BIT, 400MHZ, FCBGA-393 | Farnell |
Where can I find additional details, specifications and documents for a DH8066101555100S R1BZ?
Additional datasheets, footprints and schematics for DH8066101555100S R1BZ are listed on our Part Details page. You can also find images and similar parts to DH8066101555100S R1BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DH8066101555100S R1BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DH8066101555100S R1BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DH8066101555100S R1BZ fall under?
The DH8066101555100S R1BZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to DH8066101555100S R1BZ when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DH8066101555100S R1BZ you can contact the distributor directly for product support, shipping queries etc.
Is the DH8066101555100S R1BZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DH8066101555100S R1BZ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DH8066101555100S R1BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DH8066101555100S R1BZ often in real-time on the comparison pages.
What if I can't find stock of DH8066101555100S R1BZ?
You can fill out our help required form which you can use to request a quote for DH8066101555100S R1BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.