Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 10.6mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC-2A |
Connector Shell Size | - |
LOCK POST, SET | element14 |
Locking Post Set, #4-40 Unc, 10.6Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a DH-1-045?
Additional datasheets, footprints and schematics for DH-1-045 are listed on our Part Details page. You can also find images and similar parts to DH-1-045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DH-1-045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DH-1-045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DH-1-045 fall under?
The DH-1-045 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DH-1-045 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DH-1-045 you can contact the distributor directly for product support, shipping queries etc.
Is the DH-1-045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DH-1-045 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DH-1-045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DH-1-045 often in real-time on the comparison pages.
What if I can't find stock of DH-1-045?
You can fill out our help required form which you can use to request a quote for DH-1-045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.