Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
11,050
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
943
in stock
|
Buy Now | |
element14
from US$0.45
|
943
in stock
|
Buy Now | |
Farnell
from US$0.46
|
943
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 0.37ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | Mini QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
AQ Quad SPCO Analog Switch miniQFN16 | RS |
AECQ-101 QUAL ANALOG ST | TTI Europe |
Analogue Sw, Aeqq100, Dpdt, Mini Qfn-16 | Newark Electronics |
ANALOGUE SW, AEQQ100, DPDT, MINI QFN-16 | element14 |
Analog Switch ICs Dual DPDT/Quad SPDT 16-pin miniQFN | Future Electronics |
Analog Switch Dual DPDT/Quad SPDT 16-Pin miniQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a DGQ2788AEN-T1-GE4?
Additional datasheets, footprints and schematics for DGQ2788AEN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DGQ2788AEN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DGQ2788AEN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DGQ2788AEN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DGQ2788AEN-T1-GE4 fall under?
The DGQ2788AEN-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DGQ2788AEN-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DGQ2788AEN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DGQ2788AEN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DGQ2788AEN-T1-GE4 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for DGQ2788AEN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DGQ2788AEN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DGQ2788AEN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DGQ2788AEN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.