DG9454EEN-T1-GE4 More Semiconductors - Discretes by Vishay Intertechnology

Low Capacitance, +12 V / +5 V / +3 V, Triple SPDT (Triple 2:1) Analog Switch / Multiplexer

Status: Unknown
Series: DG9454E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.29
2,945
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.16
2,945
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.94
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.65
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Preplated (ie. Ag, Au, Nipd)
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

SPDT | Rapid Electronics
Low Capacitance,triple Spdt 3 To 16V |Vishay DG9454EEN-T1-GE4 | Newark Electronics
Low Capacitance Analog Switch Multiplexer Triple 2:1 SPDT 16-Pin miniQFN T/R | Avnet America
TRIPLE SPDT MUX MINIQFN10 | TTI Europe
ANALOGUE SWITCH, 3CH, SPDT, MINI QFN-16 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DG9454EEN-T1-GE4?

Additional datasheets, footprints and schematics for DG9454EEN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG9454EEN-T1-GE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DG9454EEN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG9454EEN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DG9454EEN-T1-GE4 fall under?

The DG9454EEN-T1-GE4 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to DG9454EEN-T1-GE4 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DG9454EEN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.

Is the DG9454EEN-T1-GE4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for DG9454EEN-T1-GE4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for DG9454EEN-T1-GE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DG9454EEN-T1-GE4 often in real-time on the comparison pages.

What if I can't find stock of DG9454EEN-T1-GE4?

You can fill out our help required form which you can use to request a quote for DG9454EEN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay