Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 2Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 20ohm |
Supply Voltage Range | 2.7V to 12V |
Analog Switch Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Analog Switch, Dual, Spst, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DG9233DY-E3?
Additional datasheets, footprints and schematics for DG9233DY-E3 are listed on our Part Details page. You can also find images and similar parts to DG9233DY-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG9233DY-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG9233DY-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG9233DY-E3 fall under?
The DG9233DY-E3 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to DG9233DY-E3 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG9233DY-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG9233DY-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG9233DY-E3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DG9233DY-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG9233DY-E3 often in real-time on the comparison pages.
What if I can't find stock of DG9233DY-E3?
You can fill out our help required form which you can use to request a quote for DG9233DY-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.