Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
826
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
1,615
in stock
|
Buy Now | |
element14
from US$1.17
|
1,615
in stock
|
Buy Now | |
Farnell
from US$0.85
|
1,615
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 25ohm |
Supply Voltage Range | 2.7V to 5.5V |
Analogue Switch Case | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Analogue Switch, 2Ch, Spst - Nc, Msop-8 | Newark Electronics |
ANALOGUE SWITCH, 2CH, SPST - NC, MSOP-8 | element14 |
Dual SPNO Analog Switch Low Volt MSOP-8 | RS |
Analogue Switch ICs Dual SPST Switch 1pC charge injection | Future Electronics |
Analog Switch Multiplexer Dual 1:1 SPST-NC 8-Pin MSOP T/R | Avnet America |
LV DUAL SPST ST 8MSOP | TTI Europe |
Where can I find additional details, specifications and documents for a DG9232EDQ-T1-GE3?
Additional datasheets, footprints and schematics for DG9232EDQ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to DG9232EDQ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG9232EDQ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG9232EDQ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG9232EDQ-T1-GE3 fall under?
The DG9232EDQ-T1-GE3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG9232EDQ-T1-GE3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG9232EDQ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG9232EDQ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG9232EDQ-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for DG9232EDQ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG9232EDQ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of DG9232EDQ-T1-GE3?
You can fill out our help required form which you can use to request a quote for DG9232EDQ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.