Status: | Unknown |
---|---|
Series: | DG85 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 80A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | DG85 Series |
Contact Voltage DC Nom | 30V |
Coil Resistance | 90ohm |
Contact Material | Silver Tin Oxide Indium Oxide |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
SPDT, PCB 80A (NO)/60A (NC), 12VDC | RS |
Relay, Automotive, Spdt, 12Vdc, 500Ma, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a DG85C-7011-75-1012?
Additional datasheets, footprints and schematics for DG85C-7011-75-1012 are listed on our Part Details page. You can also find images and similar parts to DG85C-7011-75-1012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG85C-7011-75-1012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG85C-7011-75-1012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG85C-7011-75-1012 fall under?
The DG85C-7011-75-1012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DG85C-7011-75-1012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG85C-7011-75-1012 you can contact the distributor directly for product support, shipping queries etc.
Is the DG85C-7011-75-1012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG85C-7011-75-1012 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG85C-7011-75-1012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG85C-7011-75-1012 often in real-time on the comparison pages.
What if I can't find stock of DG85C-7011-75-1012?
You can fill out our help required form which you can use to request a quote for DG85C-7011-75-1012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.