Status: | Unknown |
---|---|
Series: | DG85 M Series |
RoHS: | Compliant |
Coil Voltage | 24VDC |
---|---|
Contact Current | 25A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | DG85 M Series |
Contact Voltage DC Nom | 36V |
RoHS Compliant | Yes |
Relay, Automotive, Spdt, 36Vdc, 25A | Newark Electronics |
Where can I find additional details, specifications and documents for a DG85BM-5011-76-1024?
Additional datasheets, footprints and schematics for DG85BM-5011-76-1024 are listed on our Part Details page. You can also find images and similar parts to DG85BM-5011-76-1024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG85BM-5011-76-1024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG85BM-5011-76-1024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG85BM-5011-76-1024 fall under?
The DG85BM-5011-76-1024 is listed under Switches & Relays > Relays > Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to DG85BM-5011-76-1024 when available in the Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG85BM-5011-76-1024 you can contact the distributor directly for product support, shipping queries etc.
Is the DG85BM-5011-76-1024 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG85BM-5011-76-1024 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DG85BM-5011-76-1024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG85BM-5011-76-1024 often in real-time on the comparison pages.
What if I can't find stock of DG85BM-5011-76-1024?
You can fill out our help required form which you can use to request a quote for DG85BM-5011-76-1024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.