Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
40,856
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
40,856
in stock
|
Buy Now | |
element14
from US$0.72
|
40,856
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 115ohm |
Supply Voltage Range | 3V to 12V ± 3V to ± 5V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch, 4Ch, Spst-No, Tssop-16 | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NO, TSSOP-16 | element14 |
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP | Future Electronics |
Analog Switch Quad SPST 16-Pin TSSOP T/R | Avnet America |
QUAD SPST ST TSSOP16 | TTI Europe |
Where can I find additional details, specifications and documents for a DG612EEQ-T1-GE4?
Additional datasheets, footprints and schematics for DG612EEQ-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG612EEQ-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG612EEQ-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG612EEQ-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG612EEQ-T1-GE4 fall under?
The DG612EEQ-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG612EEQ-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG612EEQ-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG612EEQ-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG612EEQ-T1-GE4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DG612EEQ-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG612EEQ-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG612EEQ-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG612EEQ-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.