Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
1,835
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
477
in stock
|
Buy Now | |
element14
from US$0.65
|
477
in stock
|
Buy Now | |
Farnell
from US$0.60
|
477
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 115ohm |
Supply Voltage Range | 3V to 12V ± 3V to ± 5V |
Analogue Switch Case | Mini QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch, 4Ch, Spst-No, Mini Qfn | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NO, MINI QFN | element14 |
Quad SPNO Analog Switch miniQFN16 | RS |
QUAD SPST ST MINIQFN16 | TTI Europe |
Analog Switch Quad SPST 16-Pin Mini-QFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a DG612EEN-T1-GE4?
Additional datasheets, footprints and schematics for DG612EEN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG612EEN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG612EEN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG612EEN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG612EEN-T1-GE4 fall under?
The DG612EEN-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG612EEN-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG612EEN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG612EEN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG612EEN-T1-GE4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DG612EEN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG612EEN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG612EEN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG612EEN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.