Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 115ohm |
Supply Voltage Range | 3V to 12V ± 3V to ± 5V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch, 4Ch, Spst-Nc, Nsoic-16 | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NC, NSOIC-16 | element14 |
4xSPST 1pC charge SO16 SMD | Rutronik |
1.4PC CHARGE INJECTION,100PA LEAKAGE | Avnet America |
QUAD SPST ST SOIC16 | TTI Europe |
Where can I find additional details, specifications and documents for a DG611EEY-T1-GE4?
Additional datasheets, footprints and schematics for DG611EEY-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG611EEY-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG611EEY-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG611EEY-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG611EEY-T1-GE4 fall under?
The DG611EEY-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG611EEY-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG611EEY-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG611EEY-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG611EEY-T1-GE4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for DG611EEY-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG611EEY-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG611EEY-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG611EEY-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.