Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
No stock
|
Buy Now | |
element14
from US$1.17
|
442
in stock
|
Buy Now | |
Farnell
from US$1.12
|
442
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 500ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | Mini QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
Analogue Switch Case Style | Mini QFN |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 10µA |
MUX, DUAL, 4 CH, 250MHZ, 16MINIQFN | element14 |
Dual 4:1 Analog Multiplex 44V miniQFN16 | RS |
8 Ch/Dual 4 Ch Cmos Mux |Vishay DG509BEN-T1-GE4 | Newark Electronics |
Dual 4 Channel 5 to 20 V 180 O CMOS Analog Multiplexer - mini QFN-16 | Future Electronics |
Analog Multiplexer Single 4:1 16-Pin Mini-QFN T/R | Avnet America |
CMOS ANALOG MULTIPLEXERS | TTI Europe |
Where can I find additional details, specifications and documents for a DG509BEN-T1-GE4?
Additional datasheets, footprints and schematics for DG509BEN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG509BEN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG509BEN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG509BEN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG509BEN-T1-GE4 fall under?
The DG509BEN-T1-GE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG509BEN-T1-GE4 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG509BEN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG509BEN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG509BEN-T1-GE4 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for DG509BEN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG509BEN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG509BEN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG509BEN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.