Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
14
in stock
|
Buy Now | |
element14
from US$0.73
|
14
in stock
|
Buy Now | |
Farnell
from US$0.70
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 6ohm |
Supply Voltage Range | ± 4.5V 12V ± 15V |
Analogue Switch Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analog Switch Single SPDT 8-Pin | RS |
Analogue Switch, 1Ch, Spdt, Nsoic-8 | Newark Electronics |
ANALOGUE SWITCH, 1CH, SPDT, NSOIC-8 | element14 |
DG470 Series SPDT 44 V 3.6 Ohm High Voltage Analog Switch - SOIC-8 | Future Electronics |
Analog Switch Single SPDT 8-Pin SOIC N T/R | Avnet America |
DG470EY-T1-E3, Analogue Switch Single SPDT, 12 V, 8-Pin SOIC | Siliconix / Vishay DG470EY-T1-E3 | RS Americas |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG470EY-T1-E3?
Additional datasheets, footprints and schematics for DG470EY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG470EY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG470EY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG470EY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG470EY-T1-E3 fall under?
The DG470EY-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG470EY-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG470EY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG470EY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG470EY-T1-E3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for DG470EY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG470EY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG470EY-T1-E3?
You can fill out our help required form which you can use to request a quote for DG470EY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.