Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
706
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
2,500
in stock
|
Buy Now | |
RS
from US$1.04
|
2,485
in stock
|
Buy Now | |
element14
from US$0.73
|
706
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
351
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 6ohm |
Supply Voltage Range | ± 4.5V 12V ± 15V |
Analogue Switch Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
ANALOG ST | TTI Europe |
High Voltage SPDT Analog Switch | RS |
ANALOGUE SWITCH, 1CH, SPDT, NSOIC-8 | element14 |
Analogue Switch, 1Ch, Spdt, Nsoic-8 | Newark Electronics |
DG469E Series Single Supply SPDT â–’12 V 8 O Analog Switch - SOIC-8N | Future Electronics |
Analog Switch Single SPDT 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG469EY-T1-E3?
Additional datasheets, footprints and schematics for DG469EY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG469EY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG469EY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG469EY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG469EY-T1-E3 fall under?
The DG469EY-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG469EY-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG469EY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG469EY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG469EY-T1-E3 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for DG469EY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG469EY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG469EY-T1-E3?
You can fill out our help required form which you can use to request a quote for DG469EY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.