Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
2,630
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
39,000
in stock
|
Buy Now | |
element14
from US$0.51
|
10,035
in stock
|
Buy Now | |
Farnell
from US$0.51
|
10,035
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
3,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
683
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Analog Switch Type | SPST - NO |
On State Resistance Max | 16ohm |
Supply Voltage Range | 7V to 36V |
Analog Switch Case | TSOP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | No |
DG468 Series SPST 36 V 10 Ohm SMT Low Power High Voltage Analog Switch - TSOP-6 | Future Electronics |
ANALOGUE SWITCH, 1CH, SPST-NO, TSOP-6 | element14 |
Analog Switch Dual SPST 6-Pin TSOP T/R | Avnet America |
Analog SW Dual SPST | RS |
Analogue Switch, 1Ch, Spst-No, Tsop-6 | Newark Electronics |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG468DV-T1-E3.?
Additional datasheets, footprints and schematics for DG468DV-T1-E3. are listed on our Part Details page. You can also find images and similar parts to DG468DV-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG468DV-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG468DV-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG468DV-T1-E3. fall under?
The DG468DV-T1-E3. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to DG468DV-T1-E3. when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG468DV-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the DG468DV-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG468DV-T1-E3. have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for DG468DV-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG468DV-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of DG468DV-T1-E3.?
You can fill out our help required form which you can use to request a quote for DG468DV-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.