Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,980
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
5,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
3,611
in stock
|
Buy Now | |
element14
from US$0.52
|
3,611
in stock
|
Buy Now | |
Farnell
from US$0.51
|
3,611
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.43
|
2,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
886
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 9ohm |
Supply Voltage Range | 7V to 36V ± 4.5V to ± 20V |
Analogue Switch Case | TSOP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
ANALOG ST | TTI Europe |
Analogue Switch, 1Ch, Spst-Nc, Tsop-6 | Newark Electronics |
ANALOGUE SWITCH, 1CH, SPST-NC, TSOP-6 | element14 |
DG467 Series SPST 36 V 10 Ohm SMT Low Power High Voltage Analog Switch - TSOP-6 | Future Electronics |
Analog SW Dual SPST | RS |
IC: analog switch | Transfer Multisort Elektronik |
1xSPST Switch TSOP6 SMD | Rutronik |
Analog Switch Dual SPST 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG467DV-T1-E3?
Additional datasheets, footprints and schematics for DG467DV-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG467DV-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG467DV-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG467DV-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG467DV-T1-E3 fall under?
The DG467DV-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG467DV-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG467DV-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG467DV-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG467DV-T1-E3 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG467DV-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG467DV-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG467DV-T1-E3?
You can fill out our help required form which you can use to request a quote for DG467DV-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.