Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
2,292
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
2,500
in stock
|
Buy Now | |
element14
from US$1.48
|
2,292
in stock
|
Buy Now | |
Rutronik
from US$1.87
|
-
|
Buy Now | |
Future Electronics
from US$2.14
|
-
|
Buy Now | |
Avnet Asia
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 11ohm |
Supply Voltage Range | ± 5V 12V ± 15V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | SOIC |
Base Number | 452 |
Logic Function Number | 452 |
On Resistance Rds(on) | 4ohm |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 15V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 69ns |
Turn On Time | 88ns |
Analogue Switch, Quad, Spst-Nc, Nsoic-16, Full Reel | Newark Electronics |
Analog Switch Quad SPST 16-Pin SOIC N T/R | Avnet America |
SWITCH, HIGH V, QUAD SPST, SOIC16 | element14 |
4xSPST SO16N SMD | Rutronik |
DG452 Series SPST 44 V 4 Ohm SMT High Voltage CMOS Analog Switch - SOIC-16N | Future Electronics |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG452EY-T1-E3?
Additional datasheets, footprints and schematics for DG452EY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG452EY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG452EY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG452EY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG452EY-T1-E3 fall under?
The DG452EY-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG452EY-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG452EY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG452EY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG452EY-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Rutronik have stock available or on a lead time for DG452EY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG452EY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG452EY-T1-E3?
You can fill out our help required form which you can use to request a quote for DG452EY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.