Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
1,034
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.61
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
2,540
in stock
|
Buy Now | |
element14
from US$0.61
|
1,034
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
31
in stock
|
Buy Now | |
Rutronik
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 7V to 36V |
Analogue Switch Case | TSOP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | TSOP |
Base Number | 447 |
Logic Function Number | 447 |
On Resistance Rds(on) | 17ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 15V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 50ns |
Turn On Time | 100ns |
IC: analog switch | Transfer Multisort Elektronik |
SWITCH, LOW POWER, HIGH V, SPST, 447 | element14 |
Analog Switch, -40 To 85Deg C | Newark Electronics |
1xSPST TSOP6 SMD | Rutronik |
DG447 Series SPST 36 V 25 Ohm SMT Low Power High Voltage Analog Switch - TSOP-6 | Future Electronics |
Analog Switch Single SPST 6-Pin TSOP T/R | Avnet America |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG447DV-T1-E3?
Additional datasheets, footprints and schematics for DG447DV-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG447DV-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG447DV-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG447DV-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG447DV-T1-E3 fall under?
The DG447DV-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG447DV-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG447DV-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG447DV-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG447DV-T1-E3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, Chip One Stop, element14 and Farnell have stock available or on a lead time for DG447DV-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG447DV-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG447DV-T1-E3?
You can fill out our help required form which you can use to request a quote for DG447DV-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.