Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
425
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
425
in stock
|
Buy Now | |
element14
from US$1.04
|
301
in stock
|
Buy Now | |
Farnell
from US$0.90
|
301
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
15
in stock
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analog Switch Type | SPST |
---|---|
No. of Channels | 4 |
On State Resistance Max | 50ohm |
Supply Voltage Range | 10.8V to 13.2V |
Analog Switch Case | DIP |
No. of Pins | 16 |
Operating Temperature Min | -40°C |
MSL | - |
Analog Switch, Quad, Spst, Dip-16 | Newark Electronics |
Analog Switch Quad SPST 16-Pin PDIP | Avnet America |
ANALOGUE SWITCH, SPST, -40 TO 85DEG C | element14 |
DG445 Series SPST 44 V 50 Ohm Through Hole CMOS Analog Switch - PDIP-16 | Future Electronics |
IC: analog switch | Transfer Multisort Elektronik |
DG445DJ-E3 | RS |
DG445DJ-E3, Analogue Switch Quad SPST, 12 V, 15 V, 18 V, 24 V, 28 V, 16-Pin PDIP | Siliconix / Vishay DG445DJ-E3 | RS Americas |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG445DJ-E3?
Additional datasheets, footprints and schematics for DG445DJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG445DJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG445DJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG445DJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG445DJ-E3 fall under?
The DG445DJ-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG445DJ-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG445DJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG445DJ-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG445DJ-E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for DG445DJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG445DJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG445DJ-E3?
You can fill out our help required form which you can use to request a quote for DG445DJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.