Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,615
in stock
|
Buy Now | |
element14
from US$0.73
|
1,615
in stock
|
Buy Now | |
Farnell
from US$0.70
|
1,615
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 26ohm |
Supply Voltage Range | 3V to 16V ± 3V to ± 8V |
Analogue Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
Analogue Switch, 4 Ch, Spst, Soic-16 | Newark Electronics |
ANALOGUE SWITCH, 4 CH, SPST, SOIC-16 | element14 |
Analog Switch Quad SPST NO 3-16V SOIC16 | RS |
4xSPST SO16 SMD | Rutronik |
Low Charge Injection and Leakage Analog Switch Multiplexer Quad 1:1 SPST-NO 16-Pin SOIC Tube | Avnet America |
LV QUAD SPST ST 16SOIC | TTI Europe |
Where can I find additional details, specifications and documents for a DG442LEDY-GE3?
Additional datasheets, footprints and schematics for DG442LEDY-GE3 are listed on our Part Details page. You can also find images and similar parts to DG442LEDY-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG442LEDY-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG442LEDY-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG442LEDY-GE3 fall under?
The DG442LEDY-GE3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG442LEDY-GE3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG442LEDY-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG442LEDY-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG442LEDY-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for DG442LEDY-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG442LEDY-GE3 often in real-time on the comparison pages.
What if I can't find stock of DG442LEDY-GE3?
You can fill out our help required form which you can use to request a quote for DG442LEDY-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.