Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 4Channels |
---|---|
Analog Switch Type | SPST - NO |
On State Resistance Max | 85ohm |
Supply Voltage Range | 5V to 34V, ± 5V to ± 20V |
Analog Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Pb-Free SWITCH 4X SPST N.O. 16 TSSOP IND (TAPE&REEL) | Future Electronics |
Analog Switch Quad SPST 16-Pin TSSOP T/R | Avnet America |
Analog Switch, Quad, Spst-No, Tssop-16, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a DG442DVZ-T?
Additional datasheets, footprints and schematics for DG442DVZ-T are listed on our Part Details page. You can also find images and similar parts to DG442DVZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG442DVZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG442DVZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG442DVZ-T fall under?
The DG442DVZ-T is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to DG442DVZ-T when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG442DVZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the DG442DVZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG442DVZ-T have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for DG442DVZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG442DVZ-T often in real-time on the comparison pages.
What if I can't find stock of DG442DVZ-T?
You can fill out our help required form which you can use to request a quote for DG442DVZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.