Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
608
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
870
in stock
|
Buy Now | |
element14
from US$1.46
|
870
in stock
|
Buy Now | |
Farnell
from US$1.39
|
870
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
TTI Europe
from US$1.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 50ohm |
Supply Voltage Range | 10.8V to 13.2V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | DIP |
Base Number | 441 |
IC Generic Number | 441 |
Logic Function Number | 441 |
On Resistance Rds(on) | 85ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 15V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Turn Off Time | 90ns |
Turn On Time | 150ns |
Analogue Switch, Quad Channel, Spst, 4, 50 Ohm, 10.8V To 13.2V, Dip, 16 Rohs Compliant: Yes |Vishay DG441DJ-E3 | Newark Electronics |
IC, SWITCH, QUAD SPST, DIP16, 441 | element14 |
DG441DJ-E3 | RS |
DG441 Series SPST 44 V 50 Ohm Surface Mount CMOS Analog Switch - DIP-16 | Future Electronics |
Switch | RS Americas |
ANALOG ST | TTI Europe |
Analog Switch Quad SPST 16-Pin PDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a DG441DJ-E3?
Additional datasheets, footprints and schematics for DG441DJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG441DJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG441DJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG441DJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG441DJ-E3 fall under?
The DG441DJ-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG441DJ-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG441DJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG441DJ-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG441DJ-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for DG441DJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG441DJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG441DJ-E3?
You can fill out our help required form which you can use to request a quote for DG441DJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.