Status: | Active |
---|---|
Series: | DG419L |
RoHS: | Unknown |
+3V Logic-Compatible Digital Inputs VIH = 2.0V VIL = 0.8V |
VIH = 2.0V |
VIL = 0.8V |
Plug-In Upgrades for Industry-Standard DG417/DG418/DG419 and MAX317/MAX318/MAX319 |
Power-Supply Sequencing-Free Operation |
Low On-Resistance (35Ω max) |
Guaranteed Matched On-Resistance Between Channels (3Ω max) |
Guaranteed On-Resistance Flatness (4Ω max) |
Single-Supply Operation +9V to +36V Dual-Supply Operation ±4.5V to ±20V |
Guaranteed Off-Leakage Current Over Temperature (<5nA at +85°C) |
Rail-to-Rail Analog Signal Handling Capability |
Tiny 8-Pin µMax Package |
Configuration | SPDT |
---|---|
# Channels | 1 |
Functions | Switch |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 9 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 35 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 100ohm |
Supply Voltage Range | 9V to 36V ± 4.5V to ± 20V |
Analogue Switch Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
35Ohm SPST/SPDT, +3V Logic-Com | Analog Devices |
Analogue Switch, Single, Umax-8 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a DG419LEUA+ ?
Additional datasheets, footprints and schematics for DG419LEUA+ are listed on our Part Details page. You can also find images and similar parts to DG419LEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG419LEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG419LEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG419LEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG419LEUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG419LEUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG419LEUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG419LEUA+ often in real-time on the comparison pages.
What if I can't find stock of DG419LEUA+ ?
You can fill out our help required form which you can use to request a quote for DG419LEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.