Status: | Unknown |
---|---|
Series: | DG417 |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.06
|
4,825
in stock
|
Buy Now | |
Farnell
from US$0.88
|
20,103
in stock
|
Buy Now | |
element14
from US$0.87
|
19,603
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
7,000
in stock
|
Buy Now | |
RS
from US$1.75
|
3,752
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
2,571
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.74
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
13
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 35ohm |
Supply Voltage Range | ± 15V |
Analogue Switch Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | DG417 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Analogue Multiplexer Type | CMOS Analog Switch |
Analogue Switch Case Style | SOIC |
Base Number | 419 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 40ns |
Turn On Time | 110ns |
IC, MUX, PRECISION CMOS, SMD | Farnell |
ANALOG ST | TTI Europe |
DG419 Series SPDT 15 V 20 Ohm Precision Monolithic CMOS Analog Switch - SOIC-8N | Future Electronics |
DG419DY-E3 | RS |
IC: analog switch | Transfer Multisort Elektronik |
Analog Switch Single SPDT 8-Pin SOIC N | Avnet America |
Analog Switch, Single, Spdt, Soic-8 | Newark Electronics |
Switch | RS Americas |
Where can I find additional details, specifications and documents for a DG419DY-E3?
Additional datasheets, footprints and schematics for DG419DY-E3 are listed on our Part Details page. You can also find images and similar parts to DG419DY-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG419DY-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG419DY-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG419DY-E3 fall under?
The DG419DY-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG419DY-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG419DY-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG419DY-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG419DY-E3 have stock available?
Authorised distributors including Farnell, element14, TTI Europe, Future Electronics and RS have stock available or on a lead time for DG419DY-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG419DY-E3 often in real-time on the comparison pages.
What if I can't find stock of DG419DY-E3?
You can fill out our help required form which you can use to request a quote for DG419DY-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.