Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
2,726
in stock
|
Buy Now | |
element14
from US$1.71
|
2,726
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 15ohm |
Supply Voltage Range | 10.8V to 13.2V |
Analogue Switch Case | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | MSOP |
Base Number | 419 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 44V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 38ns |
Turn On Time | 100ns |
IC, ANALOG SWITCH MULTIPLEXER | element14 |
Ic, Analog Switch Multiplexer | Newark Electronics |
Analog Switch Single SPDT 8-Pin MSOP T/R | EBV Elektronik |
DG419B Series Quad SPST â–’12 V 35 O CMOS Analog Switch - MSOP-8 | Future Electronics |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG419BDQ-T1-E3?
Additional datasheets, footprints and schematics for DG419BDQ-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG419BDQ-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG419BDQ-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG419BDQ-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG419BDQ-T1-E3 fall under?
The DG419BDQ-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG419BDQ-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG419BDQ-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG419BDQ-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG419BDQ-T1-E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Future Electronics have stock available or on a lead time for DG419BDQ-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG419BDQ-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG419BDQ-T1-E3?
You can fill out our help required form which you can use to request a quote for DG419BDQ-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.