Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
7,030
in stock
|
Buy Now | |
element14
from US$1.02
|
7,030
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
873
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$1.60
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 80ohm |
Supply Voltage Range | 5V to 44V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | TSSOP |
Operating Temperature Range | -40°C to +85°C |
SWITCH, QUAD, SPST, 1MHZ, 16TSSOP | element14 |
P M Quad Spst Cmos Analog Switch |Vishay DG412DQ-T1-E3 | Newark Electronics |
Analog Switch Quad SPST 16-Pin TSSOP T/R | EBV Elektronik |
4xSPST TSSOP16 SMD | Rutronik |
DG412: Precision Monolithic Quad SPST CMOS Analog Switch, TSSOP-16 | Future Electronics |
ANALOG ST 16TSSOP | TTI Europe |
Where can I find additional details, specifications and documents for a DG412DQ-T1-E3?
Additional datasheets, footprints and schematics for DG412DQ-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG412DQ-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG412DQ-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG412DQ-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG412DQ-T1-E3 fall under?
The DG412DQ-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG412DQ-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG412DQ-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG412DQ-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG412DQ-T1-E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Rutronik have stock available or on a lead time for DG412DQ-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG412DQ-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG412DQ-T1-E3?
You can fill out our help required form which you can use to request a quote for DG412DQ-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.