Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
470
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
2,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
470
in stock
|
Buy Now | |
element14
from US$2.00
|
470
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
199
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | ± 13.5V to ± 16.5V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Switch Case Style | DIP |
Base Number | 411 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 44V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Turn Off Time | 100ns |
Turn On Time | 110ns |
DG411 Series SPST 44 V 25 Ohm Precision Monolithic CMOS Analog Switch - PDIP-16 | Future Electronics |
IC: analog switch | Transfer Multisort Elektronik |
Ic, Switch, Analog/Mux, 25R | Newark Electronics |
IC, SWITCH, ANALOG/MUX, 25R | element14 |
Vishay DG411DJ SPST Analogue Switch | Rapid Electronics |
Analog Switch Quad SPST 16-Pin PDIP | Avnet America |
Switch | RS Americas |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG411DJ-E3?
Additional datasheets, footprints and schematics for DG411DJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG411DJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG411DJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG411DJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG411DJ-E3 fall under?
The DG411DJ-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG411DJ-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG411DJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG411DJ-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG411DJ-E3 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG411DJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG411DJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG411DJ-E3?
You can fill out our help required form which you can use to request a quote for DG411DJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.