Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
1,910
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
5,631
in stock
|
Buy Now | |
element14
from US$2.06
|
5,631
in stock
|
Buy Now | |
Farnell
from US$1.93
|
5,631
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
1,460
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
672
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 40ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | 4-Channel Double Pole |
Analogue Switch Case Style | SOIC |
Base Number | 409 |
IC Generic Number | 409 |
Logic Function Number | 409 |
No. of Channels | 4Channels |
On Resistance Rds(on) | 100ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Source | Dual |
4Ch Analog Mux, Smd, Soic16, 409 | Newark Electronics |
4CH ANALOG MUX, SMD, SOIC16, 409 | element14 |
Intersil, DG409DYZ | RS |
Analog Multiplexer Dual 4:1 16-Pin SOIC N | Avnet America |
DG409 Series 8 Channel (2 x 4:1) 40 Ohm CMOS Analog Multiplexer - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a DG409DYZ?
Additional datasheets, footprints and schematics for DG409DYZ are listed on our Part Details page. You can also find images and similar parts to DG409DYZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409DYZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409DYZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409DYZ fall under?
The DG409DYZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG409DYZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409DYZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG409DYZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG409DYZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for DG409DYZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409DYZ often in real-time on the comparison pages.
What if I can't find stock of DG409DYZ?
You can fill out our help required form which you can use to request a quote for DG409DYZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.