Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
1,390
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
1,452
in stock
|
Buy Now | |
element14
from US$1.99
|
1,452
in stock
|
Buy Now | |
Farnell
from US$1.99
|
1,452
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.50
|
95
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | 5V to 34V ± 5V to ± 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | TSSOP |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 200µA |
Multiplexer, 4X1, Diff, 40Ohm, 16Tssop | Newark Electronics |
MULTIPLEXER, 4X1, DIFF, 40OHM, 16TSSOP | element14 |
Differ. 4-Ch Analog Multiplexer TSSOP16 | RS |
IC: multiplexer | Transfer Multisort Elektronik |
DG409 Series 34 V 100 Ohm Dual 4 x 1 CMOS Analog Multiplexer - TSSOP-16 | Future Electronics |
Analog Multiplexer Dual 4:1 16-Pin TSSOP | Avnet America |
Where can I find additional details, specifications and documents for a DG409DVZ?
Additional datasheets, footprints and schematics for DG409DVZ are listed on our Part Details page. You can also find images and similar parts to DG409DVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409DVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409DVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409DVZ fall under?
The DG409DVZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG409DVZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409DVZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG409DVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG409DVZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for DG409DVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409DVZ often in real-time on the comparison pages.
What if I can't find stock of DG409DVZ?
You can fill out our help required form which you can use to request a quote for DG409DVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.