Status: | Production |
---|---|
Series: | DG409 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 175ohm |
Supply Voltage Range | 5V to 30V ± 5V to ± 20V |
Analogue Multiplexer Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Improved, 8-Channel/Dual 4-Cha | Analog Devices |
8-Ch / Dual 4-Ch, CMOS Analog Multiplex | RS |
Analogue Mux/Demux, Dual, 4:1, Nsoic-16 | Newark Electronics |
ANALOGUE MUX/DEMUX, DUAL, 4:1, NSOIC-16 | element14 |
ANALOGUE MUX/DEMUX, DUAL, 4: 1, NSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a DG409CY+?
Additional datasheets, footprints and schematics for DG409CY+ are listed on our Part Details page. You can also find images and similar parts to DG409CY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409CY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409CY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409CY+ fall under?
The DG409CY+ is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to DG409CY+ when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409CY+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG409CY+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DG409CY+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG409CY+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409CY+ often in real-time on the comparison pages.
What if I can't find stock of DG409CY+?
You can fill out our help required form which you can use to request a quote for DG409CY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.