Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.77
|
3,075
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
1,407
in stock
|
Buy Now | |
element14
from US$2.05
|
1,407
in stock
|
Buy Now | |
Farnell
from US$1.96
|
1,407
in stock
|
Buy Now | |
Distrelec
from US$2.66
|
214
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 40ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | 8 Channel Single Pole |
Analogue Switch Case Style | DIP |
Base Number | 408 |
Logic Function Number | 408 |
No. of Channels | 8Channels |
On Resistance Rds(on) | 100ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Source | Dual |
Pb-Free MUX 8:1 16PDIP IND | RS |
Analogue Multiplexer/Demultiplexer, 8:1, 1, 40 Ohm, 15V, Dip, 16 Rohs Compliant: Yes |Renesas DG408DJZ | Newark Electronics |
IC, MUX 8CH SP, DIP16, 408 | element14 |
DG408 Series 8 Channel (1 x 8:1) 40 Ohm CMOS Analog Multiplexer - PDIP-16 | Future Electronics |
Analog Multiplexer Single 8:1 16-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a DG408DJZ?
Additional datasheets, footprints and schematics for DG408DJZ are listed on our Part Details page. You can also find images and similar parts to DG408DJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG408DJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG408DJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG408DJZ fall under?
The DG408DJZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG408DJZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG408DJZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG408DJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG408DJZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for DG408DJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG408DJZ often in real-time on the comparison pages.
What if I can't find stock of DG408DJZ?
You can fill out our help required form which you can use to request a quote for DG408DJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.