Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.82
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 50ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | CMOS Differential |
Analogue Switch Case Style | SOIC |
Base Number | 407 |
No. of Channels | 8Channels |
No. of Multiplexers | 1 |
On Resistance Rds(on) | 100ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 80µA |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Intersil, DG407DYZ | RS |
Pb-Free Mux Diff 8:1 28Soic Ind Rohs Compliant: Yes |Renesas DG407DYZ. | Newark Electronics |
DG407 Series 16 Channel (2 x 8:1) 50 Ohm CMOS Analog Multiplexer - SOIC-28 | Future Electronics |
Analog Multiplexer Dual 8:1 28-Pin SOIC W | Avnet America |
IC, MULTIPLEXER, SINGLE, CMOS | element14 |
Where can I find additional details, specifications and documents for a DG407DYZ?
Additional datasheets, footprints and schematics for DG407DYZ are listed on our Part Details page. You can also find images and similar parts to DG407DYZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG407DYZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG407DYZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG407DYZ fall under?
The DG407DYZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG407DYZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG407DYZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG407DYZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG407DYZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DG407DYZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG407DYZ often in real-time on the comparison pages.
What if I can't find stock of DG407DYZ?
You can fill out our help required form which you can use to request a quote for DG407DYZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.