Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.34
|
1,996
in stock
|
Buy Now | |
Future Electronics
from US$5.08
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.19
|
1,302
in stock
|
Buy Now | |
element14
from US$6.30
|
669
in stock
|
Buy Now | |
Farnell
from US$6.01
|
669
in stock
|
Buy Now | |
Avnet America
from US$4.83
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 120ohm |
Supply Voltage Range | 5V to 34V ± 5V to ± 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DG406 Series 16 Channel (1 x 16:1) 50 Ohm CMOS Analog Multiplexer - SOIC-28 | Future Electronics |
Intersil, DG406DYZ-T | RS |
Analogue Mux/Demux, 16:1, -40 To 85Deg C | Newark Electronics |
ANALOGUE MUX/DEMUX, 16:1, -40 TO 85DEG C | element14 |
ANALOGUE MUX/DEMUX, 16: 1, -40 TO 85DEG C | Farnell |
Analog Multiplexer Single 16:1 28-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG406DYZ-T?
Additional datasheets, footprints and schematics for DG406DYZ-T are listed on our Part Details page. You can also find images and similar parts to DG406DYZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG406DYZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG406DYZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG406DYZ-T fall under?
The DG406DYZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DG406DYZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG406DYZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the DG406DYZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG406DYZ-T have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG406DYZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG406DYZ-T often in real-time on the comparison pages.
What if I can't find stock of DG406DYZ-T?
You can fill out our help required form which you can use to request a quote for DG406DYZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.