Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.37
|
32
in stock
|
Buy Now | |
Future Electronics
from US$5.08
|
1,395
in stock
|
Buy Now | |
Avnet America
from US$4.83
|
870
in stock
|
Buy Now | |
element14
from US$5.75
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
499
in stock
|
Buy Now | |
Farnell
from US$5.93
|
499
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.64
|
78
in stock
|
Buy Now | |
Avnet Silica
-
|
2,340
in stock
|
Buy Now |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 50ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 80µA |
DG406 Series 16 Channel (1 x 16:1) 50 Ohm CMOS Analog Multiplexer - SOIC-28 | Future Electronics |
Analog Multiplexer Single 16:1 28-Pin SOIC W | Avnet America |
16CH ANALOG MUX, SMD, SOIC28, 406 | element14 |
Analogue Multiplexer/Demultiplexer, 16:1, 1, 50 Ohm, 15V, Soic, 28 Rohs Compliant: Yes |Renesas DG406DYZ | Newark Electronics |
IC: multiplexer | Transfer Multisort Elektronik |
Analog Multiplexer Single 16 Ch 28-SOIC | RS |
Where can I find additional details, specifications and documents for a DG406DYZ?
Additional datasheets, footprints and schematics for DG406DYZ are listed on our Part Details page. You can also find images and similar parts to DG406DYZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG406DYZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG406DYZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG406DYZ fall under?
The DG406DYZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG406DYZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG406DYZ you can contact the distributor directly for product support, shipping queries etc.
Is the DG406DYZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG406DYZ have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for DG406DYZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG406DYZ often in real-time on the comparison pages.
What if I can't find stock of DG406DYZ?
You can fill out our help required form which you can use to request a quote for DG406DYZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.