Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.95
|
103
in stock
|
Buy Now | |
Avnet America
from US$4.31
|
500
in stock
|
Buy Now | |
TTI Europe
from US$4.09
|
250
in stock
|
Buy Now | |
RS
from US$6.28
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
103
in stock
|
Buy Now | |
element14
from US$4.66
|
103
in stock
|
Buy Now | |
Future Electronics
from US$3.92
|
100
in stock
|
Buy Now | |
RS Americas
from US$6.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 50ohm |
Supply Voltage Range | 5V to 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | No |
Analog Multiplexer Single 16:1 28-Pin SOIC W | Avnet America |
ANALOG ST | TTI Europe |
16-Ch. Fast Analog Multiplexer | RS |
Analogue Mux/Demux, 16:1, -40 To 85Deg C Rohs Compliant: Yes |Vishay DG406DW-E3 | Newark Electronics |
ANALOGUE MUX/DEMUX, 16:1, -40 TO 85DEG C | element14 |
ANALOGUE MUX/DEMUX, 16: 1, -40 TO 85DEG C | Farnell |
DG406 Series 20 V 16 Channel High-Performance CMOS Analog Multiplexer | Future Electronics |
Multiplexer | RS Americas |
Where can I find additional details, specifications and documents for a DG406DW-E3.?
Additional datasheets, footprints and schematics for DG406DW-E3. are listed on our Part Details page. You can also find images and similar parts to DG406DW-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG406DW-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG406DW-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG406DW-E3. fall under?
The DG406DW-E3. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to DG406DW-E3. when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG406DW-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the DG406DW-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG406DW-E3. have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for DG406DW-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG406DW-E3. often in real-time on the comparison pages.
What if I can't find stock of DG406DW-E3.?
You can fill out our help required form which you can use to request a quote for DG406DW-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.