Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.18
|
394
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
394
in stock
|
Buy Now | |
element14
from US$3.98
|
394
in stock
|
Buy Now | |
Future Electronics
from US$3.92
|
89
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.16
|
40
in stock
|
Buy Now | |
TTI Europe
from US$4.17
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$4.34
|
3
in stock
|
Buy Now | |
Avnet America
from US$4.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 50ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | LCC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Supply Current | 50µA |
Termination Type | Surface Mount Device |
Analogue Multiplexer/Demultiplexer, 16:1, 1, 50 Ohm, 5V To 20V, Lcc, 28 Rohs Compliant: Yes |Vishay DG406DN-E3 | Newark Electronics |
IC, MUX, ANALOG SINGLE END, SMD | element14 |
DG406 Series 20 V 16 Channel High-Performance CMOS Analog Multiplexer | Future Electronics |
IC: multiplexer | Transfer Multisort Elektronik |
ANALOG ST | TTI Europe |
Analog Multiplexer Single 16:1 28-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a DG406DN-E3?
Additional datasheets, footprints and schematics for DG406DN-E3 are listed on our Part Details page. You can also find images and similar parts to DG406DN-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG406DN-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG406DN-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG406DN-E3 fall under?
The DG406DN-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG406DN-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG406DN-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG406DN-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG406DN-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for DG406DN-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG406DN-E3 often in real-time on the comparison pages.
What if I can't find stock of DG406DN-E3?
You can fill out our help required form which you can use to request a quote for DG406DN-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.