DG4053EEN-T1-GE4 More Semiconductors - Discretes by Vishay Intertechnology

Low Capacitance, Low Charge Injection, 4- / 8-Channel, Triple SPDT, ± 5 V / 12 V / 5 V / 3 V Analog Multiplexers

Status: Unknown
Series: DG4051E, DG4052E, DG4053E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
965
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.71
965
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.85
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.94
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.62
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Preplated (ie. Ag, Au, Nipd)
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

2-Channel 3 To 16V Analog Multiplexe |Vishay DG4053EEN-T1-GE4 | Newark Electronics
ANALOGUE SWITCH, 3CH, SPDT, MINI QFN-16 | element14
3xSPDT 4/8Channel miniQFN16 SMD | Rutronik
-channel 3 to 16v analog multiplexe | Future Electronics
Analog Multiplexer Triple SPDT 16-Pin Mini-QFN T/R | Avnet America
ANALOG MUX 16MINIQFN | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DG4053EEN-T1-GE4?

Additional datasheets, footprints and schematics for DG4053EEN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG4053EEN-T1-GE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DG4053EEN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG4053EEN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DG4053EEN-T1-GE4 fall under?

The DG4053EEN-T1-GE4 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to DG4053EEN-T1-GE4 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DG4053EEN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.

Is the DG4053EEN-T1-GE4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for DG4053EEN-T1-GE4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for DG4053EEN-T1-GE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DG4053EEN-T1-GE4 often in real-time on the comparison pages.

What if I can't find stock of DG4053EEN-T1-GE4?

You can fill out our help required form which you can use to request a quote for DG4053EEN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay