Status: | Unknown |
---|---|
Series: | DG401, DG403, DG405 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
3,722
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
5,000
in stock
|
Buy Now | |
element14
from US$1.22
|
3,722
in stock
|
Buy Now | |
Rutronik
from US$0.77
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
2,316
in stock
|
Buy Now | |
Avnet America
-
|
12,500
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
DG401, DG403, DG405 |
Markings |
---|
PART MARKING |
Ordering Info |
---|
Part Numbering |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
ANALOG ST | TTI Europe |
ANALOGUE SWITCH, SPDT, -40 TO 85DEG C | element14 |
2 SPDT CMOS Analog Switch | Rutronik |
DG403 Series SPST 44 V 30 Ohm Low-Power High-Speed CMOS Analog Switch SOIC-16N | Future Electronics |
Analog Switch, Dual, Spdt, Soic-16 | Newark Electronics |
Analog Switch Dual SPDT 16-Pin SOIC N T/R | Avnet America |
DG403DY-T1-E3, Multiplexer Dual SPDT, 44 V, 16-Pin SOIC | Siliconix / Vishay DG403DY-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a DG403DY-T1-E3?
Additional datasheets, footprints and schematics for DG403DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG403DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG403DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG403DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG403DY-T1-E3 fall under?
The DG403DY-T1-E3 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to DG403DY-T1-E3 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG403DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG403DY-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for DG403DY-T1-E3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for DG403DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG403DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG403DY-T1-E3?
You can fill out our help required form which you can use to request a quote for DG403DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.