Status: | Unknown |
---|---|
Series: | DG401, DG403, DG405 |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.02
|
906
in stock
|
Buy Now | |
RS Americas
from US$2.07
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
528
in stock
|
Buy Now | |
element14
from US$2.45
|
485
in stock
|
Buy Now | |
Farnell
from US$2.25
|
485
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
263
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
17
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
DG401, DG403, DG405 |
Markings |
---|
PART MARKING |
Ordering Info |
---|
Part Numbering |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Switch, Analog, SPDT, 16-Pin Plastic DIP, 20 Ohms (Typ.), 44 V, 450 mW, -40 deg | Siliconix / Vishay DG403DJ-E3 | RS Americas |
DG403DJ-E3 | RS |
IC: analog switch | Transfer Multisort Elektronik |
IC, SWITCH, DUAL SPDT, DIP16, 403 | element14 |
DG403 Series SPST 44 V 30 Ohm Low-Power High-Speed CMOS Analog Switch - PDIP-16 | Future Electronics |
Analog Switch, Dual, Spdt, Dip-16 | Newark Electronics |
Analog Switch Dual SPDT 16-Pin PDIP | Avnet America |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG403DJ-E3?
Additional datasheets, footprints and schematics for DG403DJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG403DJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG403DJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG403DJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG403DJ-E3 fall under?
The DG403DJ-E3 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to DG403DJ-E3 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG403DJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG403DJ-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for DG403DJ-E3 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for DG403DJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG403DJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG403DJ-E3?
You can fill out our help required form which you can use to request a quote for DG403DJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.